California Eastern Laboratories - CEL RF Amplifiers - UPC8179TK-E2 UPC8179TK-E2

Description
Manufacturer: CEL Win Source Part Number: 391163-UPC8179TK-E2 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 391163-UPC8179TK-E2 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8179TK-E2
391163-UPC8179TK-E2
RF Amplifiers - UPC8179TK-E2 391163-UPC8179TK-E2
Manufacturer: CEL Win Source Part Number: 391163-UPC8179TK-E2 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.6mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 391163-UPC8179TK-E2
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 100MHz to 2.4GHz
Gain: 13dB to 17.5dB
Noise Figure: 5dB to 6.5dB
P1dB: -2dBm (0.6mW) to 0.5dBm (1.1mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 2.6mA to 5.4mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 391163-UPC8179TK-E2
Product Name RF Amplifiers - UPC8179TK-E2
Applications RF Microwave
Frequency Range 100 to 2400 MHz
Minimum Gain 13 to 17.5 dB
Maximum Gain 13 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

6 - 8.5 GHz UWB Power Amplifier Module - QM14070 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 8500 MHz
View Details
General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details