California Eastern Laboratories - CEL RF Amplifiers - UPC8179TB UPC8179TB

Description
Manufacturer: CEL Win Source Part Number: 401991-UPC8179TB Packaging: Bulk Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401991-UPC8179TB Packaging: Bulk Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8179TB
401991-UPC8179TB
RF Amplifiers - UPC8179TB 401991-UPC8179TB
Manufacturer: CEL Win Source Part Number: 401991-UPC8179TB Packaging: Bulk Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 401991-UPC8179TB
Packaging: Bulk
Test Frequency: 1.9GHz
Frequency: 100MHz to 2.4GHz
Gain: 13dB to 17.5dB
Noise Figure: 5dB to 6.5dB
P1dB: -2dB (0.6mW) to 1.5dB (1.4mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SO
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 2.9mA to 5.4mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401991-UPC8179TB
Product Name RF Amplifiers - UPC8179TB
Applications RF Microwave
Frequency Range 100 to 2400 MHz
Minimum Gain 13 to 17.5 dB
Maximum Gain 13 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-23HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
View Details
4 suppliers