California Eastern Laboratories - CEL RF Amplifiers - UPC8179TB-E3-A UPC8179TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 052987-UPC8179TB-E3- A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 052987-UPC8179TB-E3- A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8179TB-E3-A
052987-UPC8179TB-E3-A
RF Amplifiers - UPC8179TB-E3-A 052987-UPC8179TB-E3-A
Manufacturer: CEL Win Source Part Number: 052987-UPC8179TB-E3- A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 100MHz to 2.4GHz Gain: 13dB to 17.5dB Noise Figure: 5dB to 6.5dB P1dB: -2dB (0.6mW) to 1.5dB (1.4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 2.9mA to 5.4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052987-UPC8179TB-E3-A
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 100MHz to 2.4GHz
Gain: 13dB to 17.5dB
Noise Figure: 5dB to 6.5dB
P1dB: -2dB (0.6mW) to 1.5dB (1.4mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SO
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 2.9mA to 5.4mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - UPC8179TB-E3-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC8179TB-E3-A-ND
RF Amplifiers UPC8179TB-E3-A-ND
RF Amplifier IC General Purpose 100MHz ~ 2.4GHz 6-SO

RF Amplifier IC General Purpose 100MHz ~ 2.4GHz 6-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 052987-UPC8179TB-E3-A UPC8179TB-E3-A-ND
Product Name RF Amplifiers - UPC8179TB-E3-A RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 100 to 2400 MHz 100 to 2400 MHz
Minimum Gain 13 to 17.5 dB 13 dB
Maximum Gain 13 to 17.5 dB 17.5 dB
Noise Figure 5 to 6.5 dB 5 to 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
k1000 – Amplified Noise Modules -  - kTB Solutions
Specs
Amplifier Type k1000 – Amplified Noise Modules
View Details
RF Amplifiers - BGA748N16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details