California Eastern Laboratories - CEL RF Amplifiers - UPC8178TK-E2 UPC8178TK-E2

Description
Manufacturer: CEL Win Source Part Number: 391158-UPC8178TK-E2 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 100MHz to 2.4GHz Gain: 11.5dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 391158-UPC8178TK-E2 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 100MHz to 2.4GHz Gain: 11.5dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8178TK-E2
391158-UPC8178TK-E2
RF Amplifiers - UPC8178TK-E2 391158-UPC8178TK-E2
Manufacturer: CEL Win Source Part Number: 391158-UPC8178TK-E2 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 100MHz to 2.4GHz Gain: 11.5dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.4 V to 3.3 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 391158-UPC8178TK-E2
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 100MHz to 2.4GHz
Gain: 11.5dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.4 V to 3.3 V
Operating Supply Current: 1.9mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 391158-UPC8178TK-E2
Product Name RF Amplifiers - UPC8178TK-E2
Applications RF Microwave
Frequency Range 100 to 2400 MHz
Minimum Gain 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

900 MHz Transmit/Receive Front-end Module - SKY65364-11 - Skyworks Solutions, Inc.
Specs
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-5SM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
RF Amplifiers - BGA616H6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2700 MHz
View Details
4 suppliers