California Eastern Laboratories - CEL Electronic Wholesale - UPC8172TB-E3-A UPC8172TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1277714-UPC8172TB-E3 -A Packaging: Tape and Reel Frequency: 50MHz ~ 400MHz Gain: 9.5dB Supply Current: 13mA Noise Figure: 9.5dB RF Type: Cellular, DCS, PCS, W-CDMA, WLAN Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: UPC8172 Categories: RF/IF and RFID Supplier Device Package: 6-SuperMiniMold Status: Obsolete Manufacturer Homepage: www.cel.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): GC5316IZED; GC5016; HMC706LC3CTR-R5; GC5016-PB; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1277714-UPC8172TB-E3 -A Packaging: Tape and Reel Frequency: 50MHz ~ 400MHz Gain: 9.5dB Supply Current: 13mA Noise Figure: 9.5dB RF Type: Cellular, DCS, PCS, W-CDMA, WLAN Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: UPC8172 Categories: RF/IF and RFID Supplier Device Package: 6-SuperMiniMold Status: Obsolete Manufacturer Homepage: www.cel.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): GC5316IZED; GC5016; HMC706LC3CTR-R5; GC5016-PB; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UPC8172TB-E3-A - 1277714-UPC8172TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UPC8172TB-E3-A
1277714-UPC8172TB-E3-A
Electronic Wholesale - UPC8172TB-E3-A 1277714-UPC8172TB-E3-A
Manufacturer: CEL Win Source Part Number: 1277714-UPC8172TB-E3 -A Packaging: Tape and Reel Frequency: 50MHz ~ 400MHz Gain: 9.5dB Supply Current: 13mA Noise Figure: 9.5dB RF Type: Cellular, DCS, PCS, W-CDMA, WLAN Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: UPC8172 Categories: RF/IF and RFID Supplier Device Package: 6-SuperMiniMold Status: Obsolete Manufacturer Homepage: www.cel.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): GC5316IZED; GC5016; HMC706LC3CTR-R5; GC5016-PB; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: CEL
Win Source Part Number: 1277714-UPC8172TB-E3-A
Packaging: Tape and Reel
Frequency: 50MHz ~ 400MHz
Gain: 9.5dB
Supply Current: 13mA
Noise Figure: 9.5dB
RF Type: Cellular, DCS, PCS, W-CDMA, WLAN
Secondary Attributes: Up Converter
Number of Mixers: 1
Family Name: UPC8172
Categories: RF/IF and RFID
Supplier Device Package: 6-SuperMiniMold
Status: Obsolete
Manufacturer Homepage: www.cel.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): GC5316IZED; GC5016; HMC706LC3CTR-R5; GC5016-PB;
Introduction Date: September 22, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1277714-UPC8172TB-E3-A
Product Name Electronic Wholesale - UPC8172TB-E3-A
Frequency 5.00E7 to 4.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details