IC MIXER 50-400MHZ UP CONV 6SMD Product overview: UPC8172TB-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8172TB-A can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular, DCS, PCS, W-CDMA, WLAN Up Converter 50MHz ~ 400MHz 6-SuperMiniMold
Manufacturer: CEL
Win Source Part Number: UPC8172TB-A-391153
Series: UPC8172TB
Packaging: Bulk
Frequency: 50MHz ~ 400MHz
Gain: 9.5dB
Noise Figure: 9.5dB
Current - Supply: 13mA
RF Type: Cellular, DCS, PCS, W-CDMA, WLAN
Part Status: Obsolete
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 6-SuperMiniMold
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RF Mixer IC Cellular, DCS, PCS, W-CDMA, WLAN Up Converter 50MHz ~ 400MHz 6-SuperMiniMold
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-UPC8172TB-A | UPC8172TB-A-ND | UPC8172TB-A-391153 | UPC8172TB-A |
| Product Name | 400MHZ Rf Mixer | RF Mixers | RF Mixers - UPC8172TB-A | RF Mixers |
| Package Type | Bulk | Surface Mount; 6-TSSOP, SC-88, SOT-363 | Surface Mount; 6-TSSOP, SC-88, SOT-363 |