California Eastern Laboratories - CEL 300MHZ Rf Mixer UPC8163TB-E3

Description
IC MIXER 50-300MHZ UP CONV 6SMD Product overview: UPC8163TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8163TB-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER 50-300MHZ UP CONV 6SMD Product overview: UPC8163TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8163TB-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHZ Rf Mixer - 861-UPC8163TB-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Rf Mixer
861-UPC8163TB-E3
300MHZ Rf Mixer 861-UPC8163TB-E3
IC MIXER 50-300MHZ UP CONV 6SMD Product overview: UPC8163TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8163TB-E3 can be used for catalog matching and distributor lookup.

IC MIXER 50-300MHZ UP CONV 6SMD Product overview: UPC8163TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8163TB-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - UPC8163TB-E3 - 391152-UPC8163TB-E3 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC8163TB-E3
391152-UPC8163TB-E3
RF Mixers - UPC8163TB-E3 391152-UPC8163TB-E3
Manufacturer: CEL Win Source Part Number: 391152-UPC8163TB-E3 Packaging: Reel - TR Frequency: 50MHz to 300MHz Gain: 9dB Noise Figure: 12.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 23mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 391152-UPC8163TB-E3
Packaging: Reel - TR
Frequency: 50MHz to 300MHz
Gain: 9dB
Noise Figure: 12.5dB
RF Type: Cellular
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 23mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-UPC8163TB-E3 391152-UPC8163TB-E3
Product Name 300MHZ Rf Mixer RF Mixers - UPC8163TB-E3
Package Type Reel - TR 6-SuperMiniMold
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 200 - 1000 MHz - ADE-4+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Mixers - 2312-QPX0003D-ND - DigiKey
Specs
Package Type Die
RF 30000 to 40000 MHz
View Details
Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details