California Eastern Laboratories - CEL RF Mixers - UPC8163TB-E3-A UPC8163TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1116546-UPC8163TB-E3 -A Packaging: Reel - TR Frequency: 50MHz to 300MHz Gain: 9dB Noise Figure: 12.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 23mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116546-UPC8163TB-E3 -A Packaging: Reel - TR Frequency: 50MHz to 300MHz Gain: 9dB Noise Figure: 12.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 23mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC8163TB-E3-A - 1116546-UPC8163TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC8163TB-E3-A
1116546-UPC8163TB-E3-A
RF Mixers - UPC8163TB-E3-A 1116546-UPC8163TB-E3-A
Manufacturer: CEL Win Source Part Number: 1116546-UPC8163TB-E3 -A Packaging: Reel - TR Frequency: 50MHz to 300MHz Gain: 9dB Noise Figure: 12.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 23mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1116546-UPC8163TB-E3-A
Packaging: Reel - TR
Frequency: 50MHz to 300MHz
Gain: 9dB
Noise Figure: 12.5dB
RF Type: Cellular
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 23mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Mixers - UPC8163TB-E3-A-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular Up Converter 50MHz ~ 300MHz 6-SuperMiniMold

RF Mixer IC Cellular Up Converter 50MHz ~ 300MHz 6-SuperMiniMold

Buy Now Datasheet
Singapore, Singapore
300MHZ Rf Mixer
861-UPC8163TB-E3-A
300MHZ Rf Mixer 861-UPC8163TB-E3-A
IC MIXER 50-300MHZ UP CONV 6SMD Product overview: UPC8163TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8163TB-E3-A can be used for catalog matching and distributor lookup.

IC MIXER 50-300MHZ UP CONV 6SMD Product overview: UPC8163TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8163TB-E3-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - UPC8163TB-E3-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC Cellular Up Converter 50MHz ~ 300MHz 6-SuperMiniMold

RF Mixer IC Cellular Up Converter 50MHz ~ 300MHz 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1116546-UPC8163TB-E3-A UPC8163TB-E3-A-ND 861-UPC8163TB-E3-A UPC8163TB-E3-A
Product Name RF Mixers - UPC8163TB-E3-A RF Mixers 300MHZ Rf Mixer RF Mixers
Package Type 6-SuperMiniMold Surface Mount; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) Surface Mount; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - AD8342ACPZ-WP - 859735-AD8342ACPZ-WP - Win Source Electronics
Specs
Package Type Surface Mount; 16-LFCSP-WQ (3x3)
View Details
RF Mixers - 3157-ZX05-30W-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 300 to 4000 MHz
View Details
800 - 960 MHz MMIC Mixer - MH205A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 800 to 960 MHz
View Details
Balanced Mixers - NBM-5000-8000 - kTB Solutions
Specs
RF 5000 to 8000 MHz
LO 4500 to 8000 MHz
IF 500 to 3000 MHz
View Details