RF Mixer IC Cellular Up Converter 50MHz ~ 300MHz 6-SuperMiniMold
IC MIXER 50-300MHZ UP CONV 6SMD Product overview: UPC8163TB-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8163TB-A can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: UPC8163TB-A-391151
Series: UPC8163TB
Packaging: Bulk
Frequency: 50MHz ~ 300MHz
Gain: 9dB
Noise Figure: 12.5dB
Current - Supply: 23mA
RF Type: Cellular
Part Status: Obsolete
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 6-SuperMiniMold
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
RF Mixer IC Cellular Up Converter 50MHz ~ 300MHz 6-SuperMiniMold
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | UPC8163TB-A-ND | 861-UPC8163TB-A | UPC8163TB-A-391151 | UPC8163TB-A |
| Product Name | RF Mixers | 300MHZ Rf Mixer | RF Mixers - UPC8163TB-A | RF Mixers |
| Package Type | Surface Mount; 6-TSSOP, SC-88, SOT-363 | Bulk | Surface Mount; 6-TSSOP, SC-88, SOT-363 |