California Eastern Laboratories - CEL RF Mixers - UPC8112TB-E3-A UPC8112TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 391106-UPC8112TB-E3- A Packaging: Reel - TR Frequency: 800MHz to 2GHz Gain: 15dB Noise Figure: 9dB RF Type: Cellular Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 391106-UPC8112TB-E3- A Packaging: Reel - TR Frequency: 800MHz to 2GHz Gain: 15dB Noise Figure: 9dB RF Type: Cellular Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC8112TB-E3-A - 391106-UPC8112TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC8112TB-E3-A
391106-UPC8112TB-E3-A
RF Mixers - UPC8112TB-E3-A 391106-UPC8112TB-E3-A
Manufacturer: CEL Win Source Part Number: 391106-UPC8112TB-E3- A Packaging: Reel - TR Frequency: 800MHz to 2GHz Gain: 15dB Noise Figure: 9dB RF Type: Cellular Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 391106-UPC8112TB-E3-A
Packaging: Reel - TR
Frequency: 800MHz to 2GHz
Gain: 15dB
Noise Figure: 9dB
RF Type: Cellular
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 8.5mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Mixers - UPC8112TB-E3-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC Cellular Down Converter 800MHz ~ 2GHz 6-SuperMiniMold

RF Mixer IC Cellular Down Converter 800MHz ~ 2GHz 6-SuperMiniMold

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers
Product Number 391106-UPC8112TB-E3-A UPC8112TB-E3-A
Product Name RF Mixers - UPC8112TB-E3-A RF Mixers
Package Type 6-SuperMiniMold Surface Mount; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 2000 MHz MMIC Mixer - MH1A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1700 to 2000 MHz
View Details
700-1000 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers - SKY73032 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 5 - 1000 MHz - ADE-2+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details