California Eastern Laboratories - CEL RF Mixers - UPC8106TB-E3 UPC8106TB-E3

Description
Manufacturer: CEL Win Source Part Number: 391097-UPC8106TB-E3 Packaging: Reel - TR Frequency: 400MHz to 2.5GHz Gain: 9dB Noise Figure: 8.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 391097-UPC8106TB-E3 Packaging: Reel - TR Frequency: 400MHz to 2.5GHz Gain: 9dB Noise Figure: 8.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC8106TB-E3 - 391097-UPC8106TB-E3 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC8106TB-E3
391097-UPC8106TB-E3
RF Mixers - UPC8106TB-E3 391097-UPC8106TB-E3
Manufacturer: CEL Win Source Part Number: 391097-UPC8106TB-E3 Packaging: Reel - TR Frequency: 400MHz to 2.5GHz Gain: 9dB Noise Figure: 8.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 391097-UPC8106TB-E3
Packaging: Reel - TR
Frequency: 400MHz to 2.5GHz
Gain: 9dB
Noise Figure: 8.5dB
RF Type: Cellular
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 13.5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ 2.5GHZ Rf Mixer - 861-UPC8106TB-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ 2.5GHZ Rf Mixer
861-UPC8106TB-E3
400MHZ 2.5GHZ Rf Mixer 861-UPC8106TB-E3
IC MIXER 400MHZ-2.5GHZ UP 6SMINI Product overview: UPC8106TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8106TB-E3 can be used for catalog matching and distributor lookup.

IC MIXER 400MHZ-2.5GHZ UP 6SMINI Product overview: UPC8106TB-E3 from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8106TB-E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number 391097-UPC8106TB-E3 861-UPC8106TB-E3
Product Name RF Mixers - UPC8106TB-E3 400MHZ 2.5GHZ Rf Mixer
Package Type 6-SuperMiniMold Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

M2H-0220ME-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
26 - 45 GHz (K, Ka, Q Band) Fundamental Mixer - CMD181 - Qorvo
Specs
Package Type Die
LO Power 17 dBm
Intercept Point (IP3) 22 dBm
View Details
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz - ADE-1H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers