California Eastern Laboratories - CEL RF Mixers - UPC8106TB-E3-A UPC8106TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1116543-UPC8106TB-E3 -A Packaging: Reel - TR Frequency: 400MHz to 2.5GHz Gain: 9dB Noise Figure: 8.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13.5mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116543-UPC8106TB-E3 -A Packaging: Reel - TR Frequency: 400MHz to 2.5GHz Gain: 9dB Noise Figure: 8.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13.5mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC8106TB-E3-A - 1116543-UPC8106TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC8106TB-E3-A
1116543-UPC8106TB-E3-A
RF Mixers - UPC8106TB-E3-A 1116543-UPC8106TB-E3-A
Manufacturer: CEL Win Source Part Number: 1116543-UPC8106TB-E3 -A Packaging: Reel - TR Frequency: 400MHz to 2.5GHz Gain: 9dB Noise Figure: 8.5dB RF Type: Cellular Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13.5mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116543-UPC8106TB-E3-A
Packaging: Reel - TR
Frequency: 400MHz to 2.5GHz
Gain: 9dB
Noise Figure: 8.5dB
RF Type: Cellular
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 13.5mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400MHZ 2.5GHZ Rf Mixer
861-UPC8106TB-E3-A
400MHZ 2.5GHZ Rf Mixer 861-UPC8106TB-E3-A
IC MIXER 400MHZ-2.5GHZ UP 6SMINI Product overview: UPC8106TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8106TB-E3-A can be used for catalog matching and distributor lookup.

IC MIXER 400MHZ-2.5GHZ UP 6SMINI Product overview: UPC8106TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8106TB-E3-A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - UPC8106TB-E3-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC Cellular Up Converter 400MHz ~ 2.5GHz 6-SuperMiniMold

RF Mixer IC Cellular Up Converter 400MHz ~ 2.5GHz 6-SuperMiniMold

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 1116543-UPC8106TB-E3-A 861-UPC8106TB-E3-A UPC8106TB-E3-A
Product Name RF Mixers - UPC8106TB-E3-A 400MHZ 2.5GHZ Rf Mixer RF Mixers
Package Type 6-SuperMiniMold Tape & Reel (TR) Surface Mount; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details
RF Mixers - 3157-ZAD-8B+-ND - DigiKey
Specs
Package Type Module
RF 5.00E-4 to 10 MHz
View Details
RF Mixers - SKY73083-21 - 933948-SKY73083-21 - Win Source Electronics
Specs
Package Type Surface Mount; 36-MCM (6x6)
View Details
4 suppliers