RF Mixer IC Cellular Up Converter 400MHz ~ 2.5GHz 6-SuperMiniMold
Manufacturer: CEL
Win Source Part Number: UPC8106TB-A-391096
Series: UPC8106TB
Packaging: Bulk
Frequency: 400MHz ~ 2.5GHz
Gain: 9dB
Noise Figure: 8.5dB
Current - Supply: 13.5mA
RF Type: Cellular
Part Status: Obsolete
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 5.5 V
Supplier Device Package: 6-SuperMiniMold
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC MIXER 400MHZ-2.5GHZ UP 6SMINI Product overview: UPC8106TB-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC8106TB-A can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular Up Converter 400MHz ~ 2.5GHz 6-SuperMiniMold
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | UPC8106TB-A-ND | UPC8106TB-A-391096 | 861-UPC8106TB-A | UPC8106TB-A |
| Product Name | RF Mixers | RF Mixers - UPC8106TB-A | 400MHZ 2.5GHZ Rf Mixer | RF Mixers |
| Package Type | Surface Mount; 6-TSSOP, SC-88, SOT-363 | Bulk | Surface Mount; 6-TSSOP, SC-88, SOT-363 |