California Eastern Laboratories - CEL RF Amplifiers - UPC3232TB-E3 UPC3232TB-E3

Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277655-UPC3232TB-E3 Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277655-UPC3232TB-E3 Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3232TB-E3
1277655-UPC3232TB-E3
RF Amplifiers - UPC3232TB-E3 1277655-UPC3232TB-E3
Manufacturer: California Eastern Labs Win Source Part Number: 1277655-UPC3232TB-E3 Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: California Eastern Labs
Win Source Part Number: 1277655-UPC3232TB-E3
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277655-UPC3232TB-E3
Product Name RF Amplifiers - UPC3232TB-E3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 448-BGA9H1MN9E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 2700 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Broadband/CATV (75 Ohm) LNA - DME4102-000 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details