California Eastern Laboratories - CEL RF Amplifiers - UPC3232TB-E3-A UPC3232TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 108662-UPC3232TB-E3- A Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.8GHz to 3.2GHz Gain: 32.8dB Noise Figure: 4dB P1dB: 11dBm (12.6mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 26mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 108662-UPC3232TB-E3- A Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.8GHz to 3.2GHz Gain: 32.8dB Noise Figure: 4dB P1dB: 11dBm (12.6mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 26mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3232TB-E3-A
108662-UPC3232TB-E3-A
RF Amplifiers - UPC3232TB-E3-A 108662-UPC3232TB-E3-A
Manufacturer: CEL Win Source Part Number: 108662-UPC3232TB-E3- A Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.8GHz to 3.2GHz Gain: 32.8dB Noise Figure: 4dB P1dB: 11dBm (12.6mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 26mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 108662-UPC3232TB-E3-A
Packaging: Cut Reel
Test Frequency: 1GHz
Frequency: 2.8GHz to 3.2GHz
Gain: 32.8dB
Noise Figure: 4dB
P1dB: 11dBm (12.6mW)
RF Type: DBS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 26mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 108662-UPC3232TB-E3-A
Product Name RF Amplifiers - UPC3232TB-E3-A
Applications RF Microwave
Frequency Range 2800 to 3200 MHz
Minimum Gain 32.8 dB
Maximum Gain 32.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details