California Eastern Laboratories - CEL RF Amplifiers - UPC3223TB-E3-A UPC3223TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 043459-UPC3223TB-E3- A Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 20dB to 26dB Noise Figure: 4dB to 5.5dB P1dB: 3dBm (2mW) to 5.5dBm (3.5mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA to 24mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 043459-UPC3223TB-E3- A Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 20dB to 26dB Noise Figure: 4dB to 5.5dB P1dB: 3dBm (2mW) to 5.5dBm (3.5mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA to 24mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3223TB-E3-A
043459-UPC3223TB-E3-A
RF Amplifiers - UPC3223TB-E3-A 043459-UPC3223TB-E3-A
Manufacturer: CEL Win Source Part Number: 043459-UPC3223TB-E3- A Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 20dB to 26dB Noise Figure: 4dB to 5.5dB P1dB: 3dBm (2mW) to 5.5dBm (3.5mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15mA to 24mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 043459-UPC3223TB-E3-A
Packaging: Reel - TR
Test Frequency: 2.2GHz
Frequency: 2.8GHz to 3.2GHz
Gain: 20dB to 26dB
Noise Figure: 4dB to 5.5dB
P1dB: 3dBm (2mW) to 5.5dBm (3.5mW)
RF Type: DBS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 15mA to 24mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 043459-UPC3223TB-E3-A
Product Name RF Amplifiers - UPC3223TB-E3-A
Applications RF Microwave
Frequency Range 2800 to 3200 MHz
Minimum Gain 20 to 26 dB
Maximum Gain 20 to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details