California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPC3215TB-EVAL-A UPC3215TB-EVAL-A

Description
Manufacturer: CEL Win Source Part Number: 1116540-UPC3215TB-EV AL-A Type: Amplifier For Use With/Related Products: UPC3215TB Frequency: 2.5GHz to 2.9GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116540-UPC3215TB-EV AL-A Type: Amplifier For Use With/Related Products: UPC3215TB Frequency: 2.5GHz to 2.9GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPC3215TB-EVAL-A - 1116540-UPC3215TB-EVAL-A - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPC3215TB-EVAL-A
1116540-UPC3215TB-EVAL-A
RF Evaluation and Development Kits, Boards - UPC3215TB-EVAL-A 1116540-UPC3215TB-EVAL-A
Manufacturer: CEL Win Source Part Number: 1116540-UPC3215TB-EV AL-A Type: Amplifier For Use With/Related Products: UPC3215TB Frequency: 2.5GHz to 2.9GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116540-UPC3215TB-EVAL-A
Type: Amplifier
For Use With/Related Products: UPC3215TB
Frequency: 2.5GHz to 2.9GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1116540-UPC3215TB-EVAL-A
Product Name RF Evaluation and Development Kits, Boards - UPC3215TB-EVAL-A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1892288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS72004EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-1+,DF782,50 OHM RoHS - TB-545-1+ - Mini-Circuits
Specs
Category Developement Board
View Details