California Eastern Laboratories - CEL RF Mixers - UPC2798GR-E1-A UPC2798GR-E1-A

Description
Manufacturer: CEL Win Source Part Number: 1116539-UPC2798GR-E1 -A Packaging: Reel - TR Frequency: 30MHz to 250MHz Gain: 74dB Noise Figure: 9dB RF Type: QAM Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116539-UPC2798GR-E1 -A Packaging: Reel - TR Frequency: 30MHz to 250MHz Gain: 74dB Noise Figure: 9dB RF Type: QAM Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC2798GR-E1-A - 1116539-UPC2798GR-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC2798GR-E1-A
1116539-UPC2798GR-E1-A
RF Mixers - UPC2798GR-E1-A 1116539-UPC2798GR-E1-A
Manufacturer: CEL Win Source Part Number: 1116539-UPC2798GR-E1 -A Packaging: Reel - TR Frequency: 30MHz to 250MHz Gain: 74dB Noise Figure: 9dB RF Type: QAM Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116539-UPC2798GR-E1-A
Packaging: Reel - TR
Frequency: 30MHz to 250MHz
Gain: 74dB
Noise Figure: 9dB
RF Type: QAM
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250MHZ Rf Mixer
861-UPC2798GR-E1-A
250MHZ Rf Mixer 861-UPC2798GR-E1-A
IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-E1-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-E1-A can be used for catalog matching and distributor lookup.

IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-E1-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - UPC2798GR-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC QAM Down Converter 30MHz ~ 250MHz 20-SSOP

RF Mixer IC QAM Down Converter 30MHz ~ 250MHz 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 1116539-UPC2798GR-E1-A 861-UPC2798GR-E1-A UPC2798GR-E1-A
Product Name RF Mixers - UPC2798GR-E1-A 250MHZ Rf Mixer RF Mixers
Package Type 20-SSOP Tape & Reel (TR) Surface Mount; 20-SSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC - CMD177C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
3 suppliers
Rf Mixer - 861-SKY73082-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
RF Mixers - 3157-SIM-193H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-SMD, No Lead
RF 7300 to 19000 MHz
View Details
3 suppliers
Balanced Mixers - NBM-20000-50000 - kTB Solutions
Specs
RF 20000 to 50000 MHz
LO 20000 to 50000 MHz
IF 0.0 to 16000 MHz
View Details