California Eastern Laboratories - CEL 250MHZ Rf Mixer UPC2798GR-A

Description
IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MHZ Rf Mixer
861-UPC2798GR-A
250MHZ Rf Mixer 861-UPC2798GR-A
IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-A can be used for catalog matching and distributor lookup.

IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR-A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - UPC2798GR-A - UPC2798GR-A-390428 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC2798GR-A
UPC2798GR-A-390428
RF Mixers - UPC2798GR-A UPC2798GR-A-390428
Manufacturer: CEL Win Source Part Number: UPC2798GR-A-390428 Series: UPC2798GR Packaging: Bulk Frequency: 30MHz ~ 250MHz Gain: 74dB Noise Figure: 9dB Current - Supply: 45mA RF Type: QAM Part Status: Obsolete Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Voltage - Supply: 4.5 V ~ 5.5 V Supplier Device Package: 20-SSOP Case: 20-SSOP (0.173", 4.40mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: UPC2798GR-A-390428
Series: UPC2798GR
Packaging: Bulk
Frequency: 30MHz ~ 250MHz
Gain: 74dB
Noise Figure: 9dB
Current - Supply: 45mA
RF Type: QAM
Part Status: Obsolete
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Voltage - Supply: 4.5 V ~ 5.5 V
Supplier Device Package: 20-SSOP
Case: 20-SSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Mixers - UPC2798GR-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
UPC2798GR-A
RF Mixers UPC2798GR-A
RF Mixer IC QAM Down Converter 30MHz ~ 250MHz 20-SSOP

RF Mixer IC QAM Down Converter 30MHz ~ 250MHz 20-SSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 861-UPC2798GR-A UPC2798GR-A-390428 UPC2798GR-A
Product Name 250MHZ Rf Mixer RF Mixers - UPC2798GR-A RF Mixers
Package Type Bulk Surface Mount; 20-SSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-CMD183C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 7500 to 13000 MHz
View Details
500-1500 MHz Quadrature Modulator - SKY73078-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 500 to 1500 MHz
View Details
6 suppliers
RF Mixers - 3157-ZMIQ-243H-K+-ND - DigiKey
Specs
Package Type Module
RF 6000 to 24000 MHz
View Details
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details