California Eastern Laboratories - CEL RF Amplifiers - UPC2776TB UPC2776TB

Description
Manufacturer: CEL Win Source Part Number: 401246-UPC2776TB Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401246-UPC2776TB Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2776TB
401246-UPC2776TB
RF Amplifiers - UPC2776TB 401246-UPC2776TB
Manufacturer: CEL Win Source Part Number: 401246-UPC2776TB Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401246-UPC2776TB
Packaging: Cut Reel
Test Frequency: 1GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 21dB to 26dB
Noise Figure: 6dB to 7.5dB
P1dB: 4dBm (2.5mW) to 6dBm (4mW)
RF Type: WLAN, DBS, TVRO, PCS, WLL
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 18mA to 33mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401246-UPC2776TB
Product Name RF Amplifiers - UPC2776TB
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 21 to 26 dB
Maximum Gain 21 to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details