California Eastern Laboratories - CEL RF Amplifiers - UPC2776TB-E3-A UPC2776TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 052975-UPC2776TB-E3- A Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 052975-UPC2776TB-E3- A Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2776TB-E3-A
052975-UPC2776TB-E3-A
RF Amplifiers - UPC2776TB-E3-A 052975-UPC2776TB-E3-A
Manufacturer: CEL Win Source Part Number: 052975-UPC2776TB-E3- A Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 052975-UPC2776TB-E3-A
Packaging: Cut Reel
Test Frequency: 1GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 21dB to 26dB
Noise Figure: 6dB to 7.5dB
P1dB: 4dBm (2.5mW) to 6dBm (4mW)
RF Type: WLAN, DBS, TVRO, PCS, WLL
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 18mA to 33mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 052975-UPC2776TB-E3-A
Product Name RF Amplifiers - UPC2776TB-E3-A
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 21 to 26 dB
Maximum Gain 21 to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details