California Eastern Laboratories - CEL RF Amplifiers - UPC277 UPC277

Description
Manufacturer: CEL Win Source Part Number: 390390-UPC277 Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 390390-UPC277 Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC277
390390-UPC277
RF Amplifiers - UPC277 390390-UPC277
Manufacturer: CEL Win Source Part Number: 390390-UPC277 Packaging: Cut Reel Test Frequency: 1GHz Frequency: 2.3GHz to 2.7GHz Gain: 21dB to 26dB Noise Figure: 6dB to 7.5dB P1dB: 4dBm (2.5mW) to 6dBm (4mW) RF Type: WLAN, DBS, TVRO, PCS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 33mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 390390-UPC277
Packaging: Cut Reel
Test Frequency: 1GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 21dB to 26dB
Noise Figure: 6dB to 7.5dB
P1dB: 4dBm (2.5mW) to 6dBm (4mW)
RF Type: WLAN, DBS, TVRO, PCS, WLL
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 18mA to 33mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 390390-UPC277
Product Name RF Amplifiers - UPC277
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 21 to 26 dB
Maximum Gain 21 to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA715L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers