California Eastern Laboratories - CEL RF Amplifiers UPC2762TB-E3-A

Description
RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2762TB-E3-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2762TB-E3-ATR-ND
RF Amplifiers UPC2762TB-E3-ATR-ND
RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363

RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363

Buy Now Datasheet
RF Amplifiers - UPC2762TB-E3-A - 036112-UPC2762TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - UPC2762TB-E3-A
036112-UPC2762TB-E3-A
RF Amplifiers - UPC2762TB-E3-A 036112-UPC2762TB-E3-A
Manufacturer: CEL Win Source Part Number: 036112-UPC2762TB-E3- A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.7GHz to 2.9GHz Gain: 11.5dB to 17.5dB Noise Figure: 7dB to 9dB P1dB: 4.5dBm (2.8mW) to 7dBm (5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 036112-UPC2762TB-E3-A
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 2.7GHz to 2.9GHz
Gain: 11.5dB to 17.5dB
Noise Figure: 7dB to 9dB
P1dB: 4.5dBm (2.8mW) to 7dBm (5mW)
RF Type: Cellular, GPS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 27mA to 35mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2762TB-E3-ATR-ND 036112-UPC2762TB-E3-A
Product Name RF Amplifiers RF Amplifiers - UPC2762TB-E3-A
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, PCS RF Microwave
Frequency Range 2700 to 2900 MHz 2700 to 2900 MHz
Minimum Gain 11.5 dB 11.5 to 17.5 dB
Maximum Gain 17.5 dB 11.5 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized N, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W2+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 10 to 4200 MHz
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA2610-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details