California Eastern Laboratories - CEL RF Mixers UPC2758TB-E3-A

Description
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC2758TB-E3-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

Buy Now Datasheet
Singapore, Singapore
100MHZ 2GHZ Rf Mixer
861-UPC2758TB-E3-A
100MHZ 2GHZ Rf Mixer 861-UPC2758TB-E3-A
IC MIXER 100MHZ-2GHZ DWN 6SMINI Product overview: UPC2758TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2758TB-E3-A can be used for catalog matching and distributor lookup.

IC MIXER 100MHZ-2GHZ DWN 6SMINI Product overview: UPC2758TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2758TB-E3-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - UPC2758TB-E3-A - 036111-UPC2758TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC2758TB-E3-A
036111-UPC2758TB-E3-A
RF Mixers - UPC2758TB-E3-A 036111-UPC2758TB-E3-A
Manufacturer: CEL Win Source Part Number: 036111-UPC2758TB-E3- A Packaging: Reel - TR Frequency: 100MHz to 2GHz Gain: 19dB Noise Figure: 9dB RF Type: Cellular Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 14.8mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 036111-UPC2758TB-E3-A
Packaging: Reel - TR
Frequency: 100MHz to 2GHz
Gain: 19dB
Noise Figure: 9dB
RF Type: Cellular
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 14.8mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Mixers - UPC2758TB-E3-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

Buy Now Datasheet
RF Mixers - UPC2758TB-E3-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number UPC2758TB-E3-ATR-ND 861-UPC2758TB-E3-A 036111-UPC2758TB-E3-A UPC2758TB-E3-A UPC2758TB-E3-A
Product Name RF Mixers 100MHZ 2GHZ Rf Mixer RF Mixers - UPC2758TB-E3-A RF Mixers RF Mixers
Package Type Surface Mount; 6-VSSOP, SC-88, SOT-363 Tape & Reel (TR) 6-SuperMiniMold Surface Mount; 6-VSSOP, SC-88, SOT-363 Surface Mount; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
View Details
2 suppliers
RF Mixers - SKY73082-21 - 933946-SKY73082-21 - Win Source Electronics
View Details
3 suppliers
RF Mixers - 3157-JMS-1H+-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, J-Lead
RF 2 to 500 MHz
View Details
2 suppliers
Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details