Manufacturer: CEL
Win Source Part Number: 111997-UPC2757TB-E3-
Packaging: Reel - TR
Frequency: 100MHz to 2GHz
Gain: 15dB
Noise Figure: 10dB
RF Type: Cellular
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 7.7mA
Alternative Parts (Cross-Reference): LT5578IUH#TRPBF; UPC2757T-E3; UPC2757T; uPC2757TB-E3-A;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MIXER 100MHZ-2GHZ DWN 6SMINI Product overview: UPC2757TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2757TB-E3-A can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold
RF Mixer IC Cellular Down Converter 100MHz ~ 2GHz 6-SuperMiniMold
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 111997-UPC2757TB-E3-A | 861-UPC2757TB-E3-A | UPC2757TB-E3-ATR-ND | UPC2757TB-E3-A |
| Product Name | RF Mixers - UPC2757TB-E3-A | 100MHZ 2GHZ Rf Mixer | RF Mixers | RF Mixers |
| Package Type | 6-SuperMiniMold | Tape & Reel (TR) | Surface Mount; 6-VSSOP, SC-88, SOT-363 | Surface Mount; 6-VSSOP, SC-88, SOT-363 |