California Eastern Laboratories - CEL RF Mixers - UPC2756TB-E3-A UPC2756TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 902116-UPC2756TB-E3- A Series: UPB2756TB Features: RF Mixer IC - Down Converter 100MHz ~ 2GHz 6-SuperMiniMold Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 902116-UPC2756TB-E3- A Series: UPB2756TB Features: RF Mixer IC - Down Converter 100MHz ~ 2GHz 6-SuperMiniMold Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - UPC2756TB-E3-A - 902116-UPC2756TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - UPC2756TB-E3-A
902116-UPC2756TB-E3-A
RF Mixers - UPC2756TB-E3-A 902116-UPC2756TB-E3-A
Manufacturer: CEL Win Source Part Number: 902116-UPC2756TB-E3- A Series: UPB2756TB Features: RF Mixer IC - Down Converter 100MHz ~ 2GHz 6-SuperMiniMold Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: CEL
Win Source Part Number: 902116-UPC2756TB-E3-A
Series: UPB2756TB
Features: RF Mixer IC - Down Converter 100MHz ~ 2GHz 6-SuperMiniMold
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-SuperMiniMold
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
100MHZ 2GHZ Rf Mixer
861-UPC2756TB-E3-A
100MHZ 2GHZ Rf Mixer 861-UPC2756TB-E3-A
IC MIXER 100MHZ-2GHZ DWN 6SMINI Product overview: UPC2756TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2756TB-E3-A can be used for catalog matching and distributor lookup.

IC MIXER 100MHZ-2GHZ DWN 6SMINI Product overview: UPC2756TB-E3-A from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2756TB-E3-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - UPC2756TB-E3-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

RF Mixer IC Down Converter 100MHz ~ 2GHz 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 902116-UPC2756TB-E3-A 861-UPC2756TB-E3-A UPC2756TB-E3-A
Product Name RF Mixers - UPC2756TB-E3-A 100MHZ 2GHZ Rf Mixer RF Mixers
Package Type Surface Mount; 6-SuperMiniMold Tape & Reel (TR) Surface Mount; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - AD8342ACPZ-WP - 859735-AD8342ACPZ-WP - Win Source Electronics
Specs
Package Type Surface Mount; 16-LFCSP-WQ (3x3)
View Details
RF Mixers - 3157-MAC-12G+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 300 to 12000 MHz
View Details
2 suppliers
RF Mixers - 2312-RF2052TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
RF 30 to 2500 MHz
View Details
Balanced Mixers - NBM-2000-24000 - kTB Solutions
Specs
RF 2000 to 24000 MHz
LO 2000 to 24000 MHz
IF 0.0 to 4000 MHz
View Details