RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363
Manufacturer: CEL
Win Source Part Number: 1116534-UPC2748TB-A
Packaging: Bulk
Test Frequency: 900MHz
Frequency: 900MHz to 1.5GHz
Gain: 21dB
Noise Figure: 2.8dB to 4dB
RF Type: Cellular
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 4.5mA to 8mA
Alternative Parts (Cross-Reference): UPC2748TB-E3-A; uPC2748TB-E3; uPC2748TB-A;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | UPC2748TB-A-ND | 1116534-UPC2748TB-A |
| Product Name | RF Amplifiers | RF Amplifiers - UPC2748TB-A |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | Mobile / Wireless Systems; Cellular | RF Microwave |
| Frequency Range | 900 to 1500 MHz | 900 to 1500 MHz |
| Minimum Gain | 21 dB | 21 dB |
| Maximum Gain | 21 dB | 21 dB |