California Eastern Laboratories - CEL RF Amplifiers - UPC2747TB UPC2747TB

Description
Manufacturer: CEL Win Source Part Number: 401230-UPC2747TB Packaging: Bulk Frequency: 900MHz to 1.5GHz Gain: 9dB to 14dB Noise Figure: 3.3dB to 4.5dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.8mA to 7mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401230-UPC2747TB Packaging: Bulk Frequency: 900MHz to 1.5GHz Gain: 9dB to 14dB Noise Figure: 3.3dB to 4.5dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.8mA to 7mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2747TB
401230-UPC2747TB
RF Amplifiers - UPC2747TB 401230-UPC2747TB
Manufacturer: CEL Win Source Part Number: 401230-UPC2747TB Packaging: Bulk Frequency: 900MHz to 1.5GHz Gain: 9dB to 14dB Noise Figure: 3.3dB to 4.5dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.8mA to 7mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401230-UPC2747TB
Packaging: Bulk
Frequency: 900MHz to 1.5GHz
Gain: 9dB to 14dB
Noise Figure: 3.3dB to 4.5dB
RF Type: Cellular
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 3.8mA to 7mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401230-UPC2747TB
Product Name RF Amplifiers - UPC2747TB
Applications RF Microwave
Frequency Range 900 to 1500 MHz
Minimum Gain 9 to 14 dB
Maximum Gain 9 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0015-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13750 to 14500 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
Low Noise Amplifiers - NLA-75000-110000-38-36 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 38 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details