California Eastern Laboratories - CEL RF Amplifiers - UPC2747T UPC2747T

Description
Manufacturer: CEL Win Source Part Number: 401229-UPC2747T Packaging: Bulk Frequency: 900MHz to 1.5GHz Gain: 9dB to 14dB Noise Figure: 3.3dB to 4.5dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.8mA to 7mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401229-UPC2747T Packaging: Bulk Frequency: 900MHz to 1.5GHz Gain: 9dB to 14dB Noise Figure: 3.3dB to 4.5dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.8mA to 7mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2747T
401229-UPC2747T
RF Amplifiers - UPC2747T 401229-UPC2747T
Manufacturer: CEL Win Source Part Number: 401229-UPC2747T Packaging: Bulk Frequency: 900MHz to 1.5GHz Gain: 9dB to 14dB Noise Figure: 3.3dB to 4.5dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.8mA to 7mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401229-UPC2747T
Packaging: Bulk
Frequency: 900MHz to 1.5GHz
Gain: 9dB to 14dB
Noise Figure: 3.3dB to 4.5dB
RF Type: Cellular
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 3.8mA to 7mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401229-UPC2747T
Product Name RF Amplifiers - UPC2747T
Applications RF Microwave
Frequency Range 900 to 1500 MHz
Minimum Gain 9 to 14 dB
Maximum Gain 9 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-500-40000-43-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 40000 MHz
Minimum Gain 43 dB
View Details