California Eastern Laboratories - CEL RF Amplifiers - UPC2746TB-E3-A UPC2746TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 102560-UPC2746TB-E3- A Packaging: Reel - TR Frequency: 100MHz to 1.5GHz Gain: 19dB Noise Figure: 4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 102560-UPC2746TB-E3- A Packaging: Reel - TR Frequency: 100MHz to 1.5GHz Gain: 19dB Noise Figure: 4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2746TB-E3-A
102560-UPC2746TB-E3-A
RF Amplifiers - UPC2746TB-E3-A 102560-UPC2746TB-E3-A
Manufacturer: CEL Win Source Part Number: 102560-UPC2746TB-E3- A Packaging: Reel - TR Frequency: 100MHz to 1.5GHz Gain: 19dB Noise Figure: 4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 102560-UPC2746TB-E3-A
Packaging: Reel - TR
Frequency: 100MHz to 1.5GHz
Gain: 19dB
Noise Figure: 4dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - UPC2746TB-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2746TB-ATR-ND
RF Amplifiers UPC2746TB-ATR-ND
RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold

RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 102560-UPC2746TB-E3-A UPC2746TB-ATR-ND
Product Name RF Amplifiers - UPC2746TB-E3-A RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 100 to 1500 MHz 100 to 1500 MHz
Minimum Gain 19 dB 19 dB
Maximum Gain 19 dB 19 dB
Noise Figure 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module - QPB9378 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-1000-18000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details