California Eastern Laboratories - CEL RF Amplifiers UPC2746TB-A

Description
RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2746TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2746TB-A-ND
RF Amplifiers UPC2746TB-A-ND
RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold

RF Amplifier IC General Purpose 100MHz ~ 1.5GHz 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number UPC2746TB-A-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 1500 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details