California Eastern Laboratories - CEL RF Amplifiers UPC2745TB-E3

Description
RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2745TBTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2745TBTR-ND
RF Amplifiers UPC2745TBTR-ND
RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz SOT-363

RF Amplifier IC General Purpose 2.3GHz ~ 2.7GHz SOT-363

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - UPC2745TB-E3
1116532-UPC2745TB-E3
RF Amplifiers - UPC2745TB-E3 1116532-UPC2745TB-E3
Manufacturer: CEL Win Source Part Number: 1116532-UPC2745TB-E3 Packaging: Reel - TR Test Frequency: 2.7GHz Frequency: 2.3GHz to 2.7GHz Gain: 12dB Noise Figure: 6dB P1dB: -3dBm (0.5mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 1.8 V to 3.3 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116532-UPC2745TB-E3
Packaging: Reel - TR
Test Frequency: 2.7GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 12dB
Noise Figure: 6dB
P1dB: -3dBm (0.5mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2745TBTR-ND 1116532-UPC2745TB-E3
Product Name RF Amplifiers RF Amplifiers - UPC2745TB-E3
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 2300 to 2700 MHz 2300 to 2700 MHz
Minimum Gain 12 dB 12 dB
Maximum Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details