California Eastern Laboratories - CEL RF Amplifiers - UPC2726T-E3 UPC2726T-E3

Description
Manufacturer: CEL Win Source Part Number: 052972-UPC2726T-E3 Packaging: Reel - TR Frequency: 1.0GHz to 1.6GHz Gain: 11dB to 17dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: T06 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA to 15mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 052972-UPC2726T-E3 Packaging: Reel - TR Frequency: 1.0GHz to 1.6GHz Gain: 11dB to 17dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: T06 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA to 15mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2726T-E3
052972-UPC2726T-E3
RF Amplifiers - UPC2726T-E3 052972-UPC2726T-E3
Manufacturer: CEL Win Source Part Number: 052972-UPC2726T-E3 Packaging: Reel - TR Frequency: 1.0GHz to 1.6GHz Gain: 11dB to 17dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: T06 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA to 15mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052972-UPC2726T-E3
Packaging: Reel - TR
Frequency: 1.0GHz to 1.6GHz
Gain: 11dB to 17dB
Noise Figure: 4.5dB to 6dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: T06
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 8mA to 15mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 052972-UPC2726T-E3
Product Name RF Amplifiers - UPC2726T-E3
Applications RF Microwave
Frequency Range 1000 to 1600 MHz
Minimum Gain 11 to 17 dB
Maximum Gain 11 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details