NEC Corporation RF Amplifiers - UPC2710TB-E3 UPC2710TB-E3

Description
Manufacturer: NEC Win Source Part Number: 1277596-UPC2710TB-E3 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1277596-UPC2710TB-E3 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2710TB-E3
1277596-UPC2710TB-E3
RF Amplifiers - UPC2710TB-E3 1277596-UPC2710TB-E3
Manufacturer: NEC Win Source Part Number: 1277596-UPC2710TB-E3 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 1277596-UPC2710TB-E3
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277596-UPC2710TB-E3
Product Name RF Amplifiers - UPC2710TB-E3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-30-6000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGM15LA12E6327XTSA1 - 1023320-BGM15LA12E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers