California Eastern Laboratories - CEL RF Amplifiers - UPC2710TB-A UPC2710TB-A

Description
Manufacturer: CEL Win Source Part Number: 213743-UPC2710TB-A Packaging: Bulk Test Frequency: 500MHz Frequency: 700MHz to 1GHz Gain: 30dB to 36.5dB Noise Figure: 3.5dB to 5dB P1dB: 7.5dBm RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16mA to 29mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 213743-UPC2710TB-A Packaging: Bulk Test Frequency: 500MHz Frequency: 700MHz to 1GHz Gain: 30dB to 36.5dB Noise Figure: 3.5dB to 5dB P1dB: 7.5dBm RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16mA to 29mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2710TB-A
213743-UPC2710TB-A
RF Amplifiers - UPC2710TB-A 213743-UPC2710TB-A
Manufacturer: CEL Win Source Part Number: 213743-UPC2710TB-A Packaging: Bulk Test Frequency: 500MHz Frequency: 700MHz to 1GHz Gain: 30dB to 36.5dB Noise Figure: 3.5dB to 5dB P1dB: 7.5dBm RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16mA to 29mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 213743-UPC2710TB-A
Packaging: Bulk
Test Frequency: 500MHz
Frequency: 700MHz to 1GHz
Gain: 30dB to 36.5dB
Noise Figure: 3.5dB to 5dB
P1dB: 7.5dBm
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16mA to 29mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - UPC2710TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2710TB-A-ND
RF Amplifiers UPC2710TB-A-ND
RF Amplifier IC Cellular, DBS, PCS 700MHz ~ 1GHz 6-SO

RF Amplifier IC Cellular, DBS, PCS 700MHz ~ 1GHz 6-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 213743-UPC2710TB-A UPC2710TB-A-ND
Product Name RF Amplifiers - UPC2710TB-A RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, DBS, PCS
Frequency Range 700 to 1000 MHz 700 to 1000 MHz
Minimum Gain 30 to 36.5 dB 30 dB
Maximum Gain 30 to 36.5 dB 36.5 dB
Noise Figure 3.5 to 5 dB 3.5 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-NBB-500-T1DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details