California Eastern Laboratories - CEL RF Amplifiers - UPC2709TB UPC2709TB

Description
Manufacturer: CEL Win Source Part Number: 401182-UPC2709TB Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401182-UPC2709TB Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2709TB
401182-UPC2709TB
RF Amplifiers - UPC2709TB 401182-UPC2709TB
Manufacturer: CEL Win Source Part Number: 401182-UPC2709TB Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 401182-UPC2709TB
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 2GHz to 2.3GHz
Gain: 21dB to 26.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 19mA to 32mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401182-UPC2709TB
Product Name RF Amplifiers - UPC2709TB
Applications RF Microwave
Frequency Range 2000 to 2300 MHz
Minimum Gain 21 to 26.5 dB
Maximum Gain 21 to 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGAP2D20AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers