California Eastern Laboratories - CEL RF Amplifiers UPC2709TB-A

Description
RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2709TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2709TB-A-ND
RF Amplifiers UPC2709TB-A-ND
RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold

RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1350166-UPC2709TB-A - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1350166-UPC2709TB-A
RF and Wireless - RF Amplifiers 1350166-UPC2709TB-A
Win Source Part Number: 1350166-UPC2709TB-A Category: RF and Wireless - RF Amplifiers Package: Bulk Standard Package: 1 Test Frequency: 1GHz Frequency: 2GHz ~ 2.3GHz Gain: 21dB ~ 26.5dB Noise Figure: 5dB ~ 6.5dB Current - Supply: 19mA ~ 32mA RF Type: Cellular, DBS, PCS Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-SuperMiniMold ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: CEL Product Status: Obsolete

Win Source Part Number: 1350166-UPC2709TB-A
Category: RF and Wireless - RF Amplifiers
Package: Bulk
Standard Package: 1
Test Frequency: 1GHz
Frequency: 2GHz ~ 2.3GHz
Gain: 21dB ~ 26.5dB
Noise Figure: 5dB ~ 6.5dB
Current - Supply: 19mA ~ 32mA
RF Type: Cellular, DBS, PCS
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-SuperMiniMold
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: CEL
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2709TB-A-ND 1350166-UPC2709TB-A
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, DBS, PCS RF Microwave
Frequency Range 2000 to 2300 MHz 2000 to 2300 MHz
Minimum Gain 21 dB 21 to 26.5 dB
Maximum Gain 26.5 dB 21 to 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2213TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details