California Eastern Laboratories - CEL RF Amplifiers - UPC2709T-E3 UPC2709T-E3

Description
Manufacturer: CEL Win Source Part Number: 052970-UPC2709T-E3 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: T06 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 052970-UPC2709T-E3 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: T06 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2709T-E3
052970-UPC2709T-E3
RF Amplifiers - UPC2709T-E3 052970-UPC2709T-E3
Manufacturer: CEL Win Source Part Number: 052970-UPC2709T-E3 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: T06 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052970-UPC2709T-E3
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 2GHz to 2.3GHz
Gain: 21dB to 26.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: T06
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 19mA to 32mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 052970-UPC2709T-E3
Product Name RF Amplifiers - UPC2709T-E3
Applications RF Microwave
Frequency Range 2000 to 2300 MHz
Minimum Gain 21 to 26.5 dB
Maximum Gain 21 to 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - BGA524N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 43 dB
View Details
2 suppliers