NEC Corporation RF Amplifiers - UPC1675G UPC1675G

Description
Manufacturer: NEC Win Source Part Number: 390081-UPC1675G Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 390081-UPC1675G Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC1675G
390081-UPC1675G
RF Amplifiers - UPC1675G 390081-UPC1675G
Manufacturer: NEC Win Source Part Number: 390081-UPC1675G Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 390081-UPC1675G
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 390081-UPC1675G
Product Name RF Amplifiers - UPC1675G
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-7200UC, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200UC - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Connectorized; connectorized
View Details