NEC Corporation RF Amplifiers - UPC1675G-T1 UPC1675G-T1

Description
Manufacturer: NEC Win Source Part Number: 390082-UPC1675G-T1 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 390082-UPC1675G-T1 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC1675G-T1
390082-UPC1675G-T1
RF Amplifiers - UPC1675G-T1 390082-UPC1675G-T1
Manufacturer: NEC Win Source Part Number: 390082-UPC1675G-T1 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 390082-UPC1675G-T1
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 390082-UPC1675G-T1
Product Name RF Amplifiers - UPC1675G-T1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Gain - SKY13529-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA749N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 940 MHz
View Details
3 suppliers