California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1513TU-A UPB1513TU-A

Description
Manufacturer: CEL Win Source Part Number: 798822-UPB1513TU-A Packaging: Bulk Package: 8-SMD, Flat Lead Exposed Pad Frequency: 5GHz ~ 13GHz Function: Prescaler RF Type: VSAT, DBS Part Status: Obsolete(EOL) Secondary Attributes: Divide by 4 Family Name: UPB1513 Categories: RF/IF and RFID Manufacturer Package: 8-MINIMOLD Alternative Parts (Cross-Reference): HMC447LC3TR ; UPB1513TU-T2-A; uPB1513TU-E2-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798822-UPB1513TU-A Packaging: Bulk Package: 8-SMD, Flat Lead Exposed Pad Frequency: 5GHz ~ 13GHz Function: Prescaler RF Type: VSAT, DBS Part Status: Obsolete(EOL) Secondary Attributes: Divide by 4 Family Name: UPB1513 Categories: RF/IF and RFID Manufacturer Package: 8-MINIMOLD Alternative Parts (Cross-Reference): HMC447LC3TR ; UPB1513TU-T2-A; uPB1513TU-E2-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1513TU-A - 798822-UPB1513TU-A - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1513TU-A
798822-UPB1513TU-A
RF Misc ICs and Modules - UPB1513TU-A 798822-UPB1513TU-A
Manufacturer: CEL Win Source Part Number: 798822-UPB1513TU-A Packaging: Bulk Package: 8-SMD, Flat Lead Exposed Pad Frequency: 5GHz ~ 13GHz Function: Prescaler RF Type: VSAT, DBS Part Status: Obsolete(EOL) Secondary Attributes: Divide by 4 Family Name: UPB1513 Categories: RF/IF and RFID Manufacturer Package: 8-MINIMOLD Alternative Parts (Cross-Reference): HMC447LC3TR ; UPB1513TU-T2-A; uPB1513TU-E2-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 798822-UPB1513TU-A
Packaging: Bulk
Package: 8-SMD, Flat Lead Exposed Pad
Frequency: 5GHz ~ 13GHz
Function: Prescaler
RF Type: VSAT, DBS
Part Status: Obsolete(EOL)
Secondary Attributes: Divide by 4
Family Name: UPB1513
Categories: RF/IF and RFID
Manufacturer Package: 8-MINIMOLD
Alternative Parts (Cross-Reference): HMC447LC3TR ; UPB1513TU-T2-A; uPB1513TU-E2-A;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798822-UPB1513TU-A
Product Name RF Misc ICs and Modules - UPB1513TU-A
Frequency 5.00E9 to 1.30E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details