California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1510GV-E1 UPB1510GV-E1

Description
Manufacturer: CEL Win Source Part Number: 129465-UPB1510GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 4 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 129465-UPB1510GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 4 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1510GV-E1 - 129465-UPB1510GV-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1510GV-E1
129465-UPB1510GV-E1
RF Misc ICs and Modules - UPB1510GV-E1 129465-UPB1510GV-E1
Manufacturer: CEL Win Source Part Number: 129465-UPB1510GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 4 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 129465-UPB1510GV-E1
Packaging: Reel - TR
Frequency: 500MHz to 3GHz
RF Type: Broadcast Television, DBS, UHF
Secondary Attributes: Divide by 4
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 129465-UPB1510GV-E1
Product Name RF Misc ICs and Modules - UPB1510GV-E1
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details