California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1508GV-E1 UPB1508GV-E1

Description
Manufacturer: CEL Win Source Part Number: 124730-UPB1508GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 124730-UPB1508GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1508GV-E1 - 124730-UPB1508GV-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1508GV-E1
124730-UPB1508GV-E1
RF Misc ICs and Modules - UPB1508GV-E1 124730-UPB1508GV-E1
Manufacturer: CEL Win Source Part Number: 124730-UPB1508GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 124730-UPB1508GV-E1
Packaging: Reel - TR
Frequency: 500MHz to 3GHz
RF Type: Broadcast Television, DBS, UHF
Secondary Attributes: Divide by 2
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 124730-UPB1508GV-E1
Product Name RF Misc ICs and Modules - UPB1508GV-E1
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details