California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1507GV-E1-A UPB1507GV-E1-A

Description
Manufacturer: CEL Win Source Part Number: 121025-UPB1507GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Family Name: UPB1506GV Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Alternative Parts (Cross-Reference): uPB1506GV-E1; uPB1507GV-E1; Introduction Date: November 12, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 121025-UPB1507GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Family Name: UPB1506GV Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Alternative Parts (Cross-Reference): uPB1506GV-E1; uPB1507GV-E1; Introduction Date: November 12, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1507GV-E1-A - 121025-UPB1507GV-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1507GV-E1-A
121025-UPB1507GV-E1-A
RF Misc ICs and Modules - UPB1507GV-E1-A 121025-UPB1507GV-E1-A
Manufacturer: CEL Win Source Part Number: 121025-UPB1507GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Family Name: UPB1506GV Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Alternative Parts (Cross-Reference): uPB1506GV-E1; uPB1507GV-E1; Introduction Date: November 12, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 121025-UPB1507GV-E1-A
Packaging: Cut Reel
Frequency: 500MHz to 3GHz
RF Type: Broadcast Television, DBS, WLAN
Secondary Attributes: Divide by 64, 128, 256
Family Name: UPB1506GV
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Alternative Parts (Cross-Reference): uPB1506GV-E1; uPB1507GV-E1;
Introduction Date: November 12, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 121025-UPB1507GV-E1-A
Product Name RF Misc ICs and Modules - UPB1507GV-E1-A
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details