California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1506GV-E1 UPB1506GV-E1

Description
Manufacturer: CEL Win Source Part Number: 091199-UPB1506GV-E1 Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 091199-UPB1506GV-E1 Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1506GV-E1 - 091199-UPB1506GV-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1506GV-E1
091199-UPB1506GV-E1
RF Misc ICs and Modules - UPB1506GV-E1 091199-UPB1506GV-E1
Manufacturer: CEL Win Source Part Number: 091199-UPB1506GV-E1 Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 091199-UPB1506GV-E1
Packaging: Cut Reel
Frequency: 500MHz to 3GHz
RF Type: Broadcast Television, DBS, WLAN
Secondary Attributes: Divide by 64, 128, 256
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 091199-UPB1506GV-E1
Product Name RF Misc ICs and Modules - UPB1506GV-E1
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details