California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3-A UPA895TS-T3-A

Description
Manufacturer: CEL Win Source Part Number: 1116527-UPA895TS-T3- A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 6.5GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.9dB to 2.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-Super Lead-Less MiniMold Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 100 @ 5mA, 1V Maximum Power Dissipation: 130mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116527-UPA895TS-T3- A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 6.5GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.9dB to 2.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-Super Lead-Less MiniMold Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 100 @ 5mA, 1V Maximum Power Dissipation: 130mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3-A - 1116527-UPA895TS-T3-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3-A
1116527-UPA895TS-T3-A
TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3-A 1116527-UPA895TS-T3-A
Manufacturer: CEL Win Source Part Number: 1116527-UPA895TS-T3- A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 6.5GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.9dB to 2.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-Super Lead-Less MiniMold Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 100 @ 5mA, 1V Maximum Power Dissipation: 130mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116527-UPA895TS-T3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 6.5GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.9dB to 2.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-Super Lead-Less MiniMold
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 100 @ 5mA, 1V
Maximum Power Dissipation: 130mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1116527-UPA895TS-T3-A
Product Name TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3-A
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; 6-Super Lead-Less MiniMold
Packing Method Tape Reel; Reel - TR
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWH6327XTSA1 - 854995-2N7002DWH6327XTSA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-SOT363-6
View Details
8 suppliers