NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1792G-E1-A UPA1792G-E1-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982922-UPA1792G-E1-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 26 mΩ
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982922-UPA1792G-E1-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 26 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1792G-E1-A - 982922-UPA1792G-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1792G-E1-A
982922-UPA1792G-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1792G-E1-A 982922-UPA1792G-E1-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982922-UPA1792G-E1-A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 26 mΩ

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982922-UPA1792G-E1-A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Drain to Source Breakdown Voltage: 30 V
Drain to Source Resistance: 26 mΩ

Buy Now
Singapore, Singapore
MOSFET Transistor
285-UPA1792G-E1-A
MOSFET Transistor 285-UPA1792G-E1-A
Complementary MOSFET Comp MOSFET Nch Product overview: UPA1792G-E1-A from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1792G-E1-A can be used for catalog matching and distributor lookup.

Complementary MOSFET Comp MOSFET Nch Product overview: UPA1792G-E1-A from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1792G-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 982922-UPA1792G-E1-A 285-UPA1792G-E1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1792G-E1-A MOSFET Transistor
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data