NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1724G-E2-A UPA1724G-E2-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965263-UPA1724G-E2-A Power Dissipation: 2 W Rise Time: 170 ns Fall Time: 130 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 43 ns Continuous Drain Current (ID): 10 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 90 ns Drain to Source Resistance: 8.8 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965263-UPA1724G-E2-A Power Dissipation: 2 W Rise Time: 170 ns Fall Time: 130 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 43 ns Continuous Drain Current (ID): 10 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 90 ns Drain to Source Resistance: 8.8 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1724G-E2-A - 965263-UPA1724G-E2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1724G-E2-A
965263-UPA1724G-E2-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1724G-E2-A 965263-UPA1724G-E2-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965263-UPA1724G-E2-A Power Dissipation: 2 W Rise Time: 170 ns Fall Time: 130 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 43 ns Continuous Drain Current (ID): 10 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 90 ns Drain to Source Resistance: 8.8 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965263-UPA1724G-E2-A
Power Dissipation: 2 W
Rise Time: 170 ns
Fall Time: 130 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 43 ns
Continuous Drain Current (ID): 10 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 90 ns
Drain to Source Resistance: 8.8 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 965263-UPA1724G-E2-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1724G-E2-A
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data