NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1717 UPA1717

Description
Manufacturer: NEC Win Source Part Number: 1277443-UPA1717 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1277443-UPA1717 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1717 - 1277443-UPA1717 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1717
1277443-UPA1717
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1717 1277443-UPA1717
Manufacturer: NEC Win Source Part Number: 1277443-UPA1717 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1277443-UPA1717
Manufacturer Homepage: www.nec.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1277443-UPA1717
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1717
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FML60N091S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0910 ohms
IDSS 42300 milliamps
View Details
N-Channel Power MOSFET - BSZ0910LS - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0045 ohms
View Details
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers