NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1524H UPA1524H

Description
Manufacturer: NEC Win Source Part Number: 389081-UPA1524H Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 389081-UPA1524H Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1524H - 389081-UPA1524H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1524H
389081-UPA1524H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1524H 389081-UPA1524H
Manufacturer: NEC Win Source Part Number: 389081-UPA1524H Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 389081-UPA1524H
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 389081-UPA1524H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1524H
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC061N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0061 ohms
View Details
2 suppliers
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3688-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5700 ohms
IDSS 16000 milliamps
View Details